Mini-Circuits LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω BPJC-252R+

Description
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
Request a Quote
Description
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LTCC bandpass filter designed for the 2400 to 2500 MHz frequency range with a 50 Ω impedance. Packaged in a JC0603C-1 case measuring 1.60 × 0.79 × 0.61 mm. In the passband, insertion loss is ≤3.2 dB and VSWR is ≤2:1. Stopband rejection ranges from 20 dB to 46 dB across frequencies from 695 MHz to 7500 MHz. Operates from -40°C to +85°C with a maximum RF input power of 0.5 W at 25°C, derating linearly to 0.25 W at 85°C. RoHS compliant. The part is aqueous washable and intended for use in Bluetooth, Wi-Fi, and Zigbee applications.

Datasheet Summary
Powered by GS/AI

LTCC bandpass filter designed for the 2400 to 2500 MHz frequency range with a 50 Ω impedance. Packaged in a JC0603C-1 case measuring 1.60 × 0.79 × 0.61 mm. In the passband, insertion loss is ≤3.2 dB and VSWR is ≤2:1. Stopband rejection ranges from 20 dB to 46 dB across frequencies from 695 MHz to 7500 MHz. Operates from -40°C to +85°C with a maximum RF input power of 0.5 W at 25°C, derating linearly to 0.25 W at 85°C. RoHS compliant. The part is aqueous washable and intended for use in Bluetooth, Wi-Fi, and Zigbee applications.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPJC-252R+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
BPJC-252R+
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω BPJC-252R+
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BPJC-252R+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Buy Now Datasheet
RF Filters - 3157-BPJC-252R+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Buy Now Datasheet
RF Filters - 3157-BPJC-252R+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPJC-252R+ 3157-BPJC-252R+DKR-ND
Product Name LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB 2.3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 47 - 49 MHz, 50Ω - BPF-B48+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω - BFCN-5151+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5151 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - BBP-140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 140 dB
View Details
2 suppliers