Mini-Circuits Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω CBP6-950BB+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP6-950BB+ is a surface-mount coaxial-ceramic bandpass filter with a center frequency of 950 MHz and a passband of 940 to 960 MHz, designed for 50 Ω systems. It features a maximum insertion loss of 2.2 dB in the passband, VSWR of 1.78:1, and stopband rejection of at least 40 dB from DC to 800 MHz and from 1040 to 1800 MHz. The filter operates over a temperature range of -40°C to 85°C, handles up to 10 W RF power at 25°C, and is housed in a KV1710-2 case measuring 26.67 × 22.23 × 3.18 mm. It is RoHS compliant and built for reflow soldering stability.

Datasheet Summary
Powered by GS/AI

The CBP6-950BB+ is a surface-mount coaxial-ceramic bandpass filter with a center frequency of 950 MHz and a passband of 940 to 960 MHz, designed for 50 Ω systems. It features a maximum insertion loss of 2.2 dB in the passband, VSWR of 1.78:1, and stopband rejection of at least 40 dB from DC to 800 MHz and from 1040 to 1800 MHz. The filter operates over a temperature range of -40°C to 85°C, handles up to 10 W RF power at 25°C, and is housed in a KV1710-2 case measuring 26.67 × 22.23 × 3.18 mm. It is RoHS compliant and built for reflow soldering stability.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω - CBP6-950BB+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω
CBP6-950BB+
Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω CBP6-950BB+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP6-950BB+
Product Name Ceramic Resonator Band Pass Filter, 940 - 960 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 2 - 7 MHz, 50Ω - ZABP-4R5-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 4.5 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω - CBP-2400A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 7800 - 8100 MHz, 50Ω - VBF-7900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7900 dB
View Details
2 suppliers
LTCC Band Pass Filter, 6700 - 8600 MHz, 50Ω - BFHK-7851+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7.6 dB
View Details
2 suppliers