The BFHK-2802+ is a ceramic bandpass filter designed for the 5G n257 band, with a passband of 26.5 to 29.5 GHz and a typical insertion loss of 2.0 dB in the mid-band. It features a 50 Ω impedance, handles up to 1 W RF input power, and operates over a temperature range of -55°C to +125°C. The filter uses an LTCC material system with a distributed topology and is housed in a CASE STYLE NM1812C-2 package measuring 4.5 mm x 3.2 mm. It is RoHS compliant and hermetically sealed.
The BFHK-2802+ LTCC Bandpass Filter covers the 5G n257 band. This corresponds to a passband of 26.5 to 29.5 GHz, with as low as 2dB passband loss, and up to 50dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a pro- prietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable perfor- mance on a lot to lot basis, up to mmWave frequencies.
RF FILTER BAND PASS 28GHZ 1812
RF FILTER BAND PASS 28GHZ 1812
RF FILTER BAND PASS 28GHZ 1812
Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: Filters RF Filters
Series: BFHK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Frequency: 28GHz Center
Bandwidth: 3GHz
Filter Type: Band Pass
Insertion Loss: 4.5dB
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-2802+ | 3157-BFHK-2802+TR-ND | BFHK-2802+ |
| Product Name | LTCC Band Pass Filter, 26500 - 29500 MHz, 50Ω | RF Filters | Filters RF Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Insertion Loss | 28 dB | 4.5 dB | |
| Filter Technology | Passive Filter |