MNA-6W+ is a wideband pHEMT-based MMIC amplifier for 50Ω systems from 0.5 to 5.5 GHz, designed as a buffer amplifier with high active directivity of 13-22 dB. It operates on a single supply of +2.8 V to +5 V, delivers up to +20 dBm output power at P1dB, and has a noise figure of 2.7 dB typ. at 2 GHz. The device is housed in a 3x3 mm 8-lead QFN-style package with an exposed paddle for thermal performance and includes integrated matching, DC blocks, and bias circuits. It meets MSL1 moisture sensitivity level and HBM Class 1A ESD rating.
MNA-6W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-6W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-6W+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-Lead QFN-Style Package accommodating dense circuit board layouts. MNA-6W+ belongs to MNA series of models available in Die and packaged form.
RF Amplifier IC Cellular, PCN 500MHz ~ 5.5GHz 8-QFN (3x3)
RF Amplifier IC Cellular, PCN 500MHz ~ 5.5GHz 8-QFN (3x3)
RF Amplifier IC Cellular, PCN 500MHz ~ 5.5GHz 8-QFN (3x3)
Manufacturer: Mini-Circuits
Win Source Part Number: 885505-MNA-6W+
Features: RF Amplifier IC Cellular, PCN 500MHz ~ 5.5GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-MNA-6W+CT, 3157-MNA-6W+TR, 3157-MNA-6W+DKR
IC AMP CELL 500MHZ-5.5GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MNA-6W+ | 3157-MNA-6W+DKR-ND | 885505-MNA-6W+ | MNA-6W+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 5500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - MNA-6W+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-VQFN Exposed Pad | Surface Mount; 8-QFN (3x3) | |
| Operating Voltage | 7 volts | 5 volts |