Mini-Circuits CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz ADCA5191

Description
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
Request a Quote
Description
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA5191 is a 75Ω CATV broadband amplifier designed for frequency ranges from 5 MHz to 1800 MHz, offering 25.8 dB gain at 1800 MHz and excellent linearity for DOCSIS 3.1 and 4.0 applications. It operates from a 5.0 V to 8.0 V supply with a total bias current configurable between 250 mA and 530 mA. The device is packaged in a 32-lead, 5 mm × 5 mm LFCSP with an exposed thermal pad for improved heat dissipation, and features a thermal resistance of 8.5 °C/W. It provides reverse isolation of −37 dB typical, input return loss of −20 dB from 45 MHz to 1218 MHz and −18 dB from 1218 MHz to 1800 MHz, and an output third-order intercept point of 47 dBm. The part is rated for an operating junction temperature up to 132 °C and meets ESD standards per HBM Class 1A.

Datasheet Summary
Powered by GS/AI

The ADCA5191 is a 75Ω CATV broadband amplifier designed for frequency ranges from 5 MHz to 1800 MHz, offering 25.8 dB gain at 1800 MHz and excellent linearity for DOCSIS 3.1 and 4.0 applications. It operates from a 5.0 V to 8.0 V supply with a total bias current configurable between 250 mA and 530 mA. The device is packaged in a 32-lead, 5 mm × 5 mm LFCSP with an exposed thermal pad for improved heat dissipation, and features a thermal resistance of 8.5 °C/W. It provides reverse isolation of −37 dB typical, input return loss of −20 dB from 45 MHz to 1218 MHz and −18 dB from 1218 MHz to 1800 MHz, and an output third-order intercept point of 47 dBm. The part is rated for an operating junction temperature up to 132 °C and meets ESD standards per HBM Class 1A.

Suppliers

Company
Product
Description
Supplier Links
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz - ADCA5191 - Mini-Circuits
Brooklyn, NY, United States
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
ADCA5191
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz ADCA5191
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz

CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA5191
Product Name CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz
MMIC Tech. MMIC
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power pHEMT Amplifier, 6 - 18 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-6183MPS+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.2 dB
View Details
4 suppliers
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-10M1G21W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1200 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details