Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package TAV1-331NM+

Description
Mini-Circuits’ TAV1-331NM+ is a MMIC D-pHEMT* transistor with an operating frequency range from 10 to 4000MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and high OIP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-pHEMT* technology, the unit comes housed in a tiny 1.4x1.2mm Non-Magnetic package. This model requires external biasing and matching.
Request a Quote
Description
Mini-Circuits’ TAV1-331NM+ is a MMIC D-pHEMT* transistor with an operating frequency range from 10 to 4000MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and high OIP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-pHEMT* technology, the unit comes housed in a tiny 1.4x1.2mm Non-Magnetic package. This model requires external biasing and matching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' TAV1-331NM+ is a MMIC D-pHEMT transistor for use in sensitive receiver applications from 10 to 4000 MHz, requiring external biasing and matching. It is housed in a 1.4 × 1.2 mm non-magnetic QFN package with an exposed paddle, and complies with RoHS standards. The device exhibits a typical noise figure of 0.5 dB at 300 MHz and a typical gain of 24.2 dB, with an output third-order intercept of +31.7 dBm at 300 MHz and +36.5 dBm at 4000 MHz. It operates with a drain current of 60 mA at +4 V drain voltage. The package is free of ferrous materials, making it suitable for MRI and other magnetic-sensitive applications.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' TAV1-331NM+ is a MMIC D-pHEMT transistor for use in sensitive receiver applications from 10 to 4000 MHz, requiring external biasing and matching. It is housed in a 1.4 × 1.2 mm non-magnetic QFN package with an exposed paddle, and complies with RoHS standards. The device exhibits a typical noise figure of 0.5 dB at 300 MHz and a typical gain of 24.2 dB, with an output third-order intercept of +31.7 dBm at 300 MHz and +36.5 dBm at 4000 MHz. It operates with a drain current of 60 mA at +4 V drain voltage. The package is free of ferrous materials, making it suitable for MRI and other magnetic-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package - TAV1-331NM+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package
TAV1-331NM+
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package TAV1-331NM+
Mini-Circuits’ TAV1-331NM+ is a MMIC D-pHEMT* transistor with an operating frequency range from 10 to 4000MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and high OIP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-pHEMT* technology, the unit comes housed in a tiny 1.4x1.2mm Non-Magnetic package. This model requires external biasing and matching.

Mini-Circuits’ TAV1-331NM+ is a MMIC D-pHEMT* transistor with an operating frequency range from 10 to 4000MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and high OIP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-pHEMT* technology, the unit comes housed in a tiny 1.4x1.2mm Non-Magnetic package. This model requires external biasing and matching.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TAV1-331NM+
Product Name SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 4000 MHz
Minimum Gain 11.5 dB
Maximum Gain 24.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2000 MHz to 30 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-0233LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 30000 MHz
Minimum Gain 1 dB
View Details
3 suppliers
RF Amplifiers - 3157-WVA-60903GX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
RoHS Compliant RoHS
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details