The ZHL-10M2G0005+ is a coaxial high-power amplifier with 50Ω impedance, operating from 10 to 2000 MHz and providing 5W output power with a typical small signal gain of 51 dB. It features an SMA-female RF input and output, operates from a 28 V DC supply, and includes a rugged aluminum housing with an integrated heatsink. The device has a typical OIP3 of +44 dBm and a noise figure of 10 dB. Its operating temperature range is -20 °C to +60 °C, and it measures 250.19 x 185.42 x 167.64 mm.
The ZHL-10M2G0005(X)+ is a high-power broadband amplifier providing 5W of output power with a typical small signal gain of 51 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
HPA, 10 - 2000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-10M2G0005+ | 3157-ZHL-10M2G0005+-ND |
| Product Name | Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Frequency Range | 10 to 2000 MHz | 10 to 2000 MHz |
| Minimum Gain | 45 dB | 55 dB |
| Maximum Gain | 55 dB | 55 dB |