Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package LEE-9+

Description
LEE-9+ (RoHS compliant) is wideband current driven amplifier fabricated using HBT technology. In addition, the LEE-9+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a 3 mm x 3 mm x 0.89 mm MCLP package for very good thermal performance.
Request a Quote
Description
LEE-9+ (RoHS compliant) is wideband current driven amplifier fabricated using HBT technology. In addition, the LEE-9+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a 3 mm x 3 mm x 0.89 mm MCLP package for very good thermal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LEE-9+ is a wideband monolithic amplifier fabricated using HBT technology, designed for applications requiring DC to 8 GHz operation with internal 50Ω matching. It is housed in a 3 mm × 3 mm × 0.89 mm MCLP package with an exposed thermal pad for improved thermal performance. The device provides a typical gain of 8.4 dB at 2 GHz with ±0.5 dB flatness across the band, an output power at 1 dB compression of +13.9 dBm at 2 GHz, and input and output return losses exceeding 17 dB and 12 dB respectively over the frequency range. It operates at 50 mA and +4.0 V, with a junction-to-case thermal resistance of 138 °C/W. The part is RoHS compliant, has a moisture sensitivity level of MSL1, and meets ESD standards of HBM Class 1B and MM Class M1.

Datasheet Summary
Powered by GS/AI

LEE-9+ is a wideband monolithic amplifier fabricated using HBT technology, designed for applications requiring DC to 8 GHz operation with internal 50Ω matching. It is housed in a 3 mm × 3 mm × 0.89 mm MCLP package with an exposed thermal pad for improved thermal performance. The device provides a typical gain of 8.4 dB at 2 GHz with ±0.5 dB flatness across the band, an output power at 1 dB compression of +13.9 dBm at 2 GHz, and input and output return losses exceeding 17 dB and 12 dB respectively over the frequency range. It operates at 50 mA and +4.0 V, with a junction-to-case thermal resistance of 138 °C/W. The part is RoHS compliant, has a moisture sensitivity level of MSL1, and meets ESD standards of HBM Class 1B and MM Class M1.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package
LEE-9+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package LEE-9+
LEE-9+ (RoHS compliant) is wideband current driven amplifier fabricated using HBT technology. In addition, the LEE-9+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a 3 mm x 3 mm x 0.89 mm MCLP package for very good thermal performance.

LEE-9+ (RoHS compliant) is wideband current driven amplifier fabricated using HBT technology. In addition, the LEE-9+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a 3 mm x 3 mm x 0.89 mm MCLP package for very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-LEE-9+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LEE-9+CT-ND
RF Amplifiers 3157-LEE-9+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz FG873

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz FG873

Buy Now Datasheet
RF Amplifiers - 3157-LEE-9+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LEE-9+DKR-ND
RF Amplifiers 3157-LEE-9+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz FG873

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz FG873

Buy Now Datasheet
RF Amplifiers - 3157-LEE-9+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LEE-9+TR-ND
RF Amplifiers 3157-LEE-9+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz FG873

RF Amplifier IC Cellular, PCS 0Hz ~ 8GHz FG873

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LEE-9+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LEE-9+
RF and Wireless - RF Amplifiers LEE-9+
IC AMP CELLULAR 0HZ-8GHZ FG873

IC AMP CELLULAR 0HZ-8GHZ FG873

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LEE-9+ 3157-LEE-9+CT-ND LEE-9+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
RoHS Compliant RoHS
Frequency Range 8000 MHz 0.0 to 8000 MHz 0.0 to 8000 MHz
Minimum Gain 7.6 dB 7.7 dB ? to 7.7 dB
Maximum Gain 9.3 dB 7.7 dB 7.7 dB
Output Power 7.9 to 14.1 dBm 14.1 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 20 to 1000 MHz
View Details
2 suppliers
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W1X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
SMT MMIC, Low Noise, Bypass Amplifier, 30 to 8000 MHz, 50Ω, 2x2 mm QFN Style Package - TSY-83LNW+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details