Mini-Circuits SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package TAV2-14LN+

Description
Mini-Circuits’ TAV2-14LN+ is a MMIC E-pHEMT* transistor with an operating frequency range from 0.05 to 10 GHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable E-pHEMT technology, the unit comes housed in a tiny 2 x 2 mm MCLP package. This model requires external biasing and matching.
Request a Quote
Description
Mini-Circuits’ TAV2-14LN+ is a MMIC E-pHEMT* transistor with an operating frequency range from 0.05 to 10 GHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable E-pHEMT technology, the unit comes housed in a tiny 2 x 2 mm MCLP package. This model requires external biasing and matching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAV2-14LN+ is a MMIC E-pHEMT transistor designed for ultra-low-noise amplification in communication systems from 0.05 to 10 GHz, with usability up to 12 GHz. It is housed in a 2 x 2 mm, 6-lead MCLP package with an exposed paddle for thermal and electrical grounding. The device achieves a typical noise figure of 0.7 dB and gain of 16.4 dB at 6 GHz under +4 V drain voltage and 40 mA drain current. It delivers a typical output IP3 of +30.9 dBm at 6 GHz and P1dB of +18.8 dBm. Drain-source voltage is rated to +5 V, and channel temperature is rated to +150 °C. External biasing and matching are required. The part meets the ESD Human Body Model Class 0 rating per ANSI/ESD STM5.1-2001 and operates from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The TAV2-14LN+ is a MMIC E-pHEMT transistor designed for ultra-low-noise amplification in communication systems from 0.05 to 10 GHz, with usability up to 12 GHz. It is housed in a 2 x 2 mm, 6-lead MCLP package with an exposed paddle for thermal and electrical grounding. The device achieves a typical noise figure of 0.7 dB and gain of 16.4 dB at 6 GHz under +4 V drain voltage and 40 mA drain current. It delivers a typical output IP3 of +30.9 dBm at 6 GHz and P1dB of +18.8 dBm. Drain-source voltage is rated to +5 V, and channel temperature is rated to +150 °C. External biasing and matching are required. The part meets the ESD Human Body Model Class 0 rating per ANSI/ESD STM5.1-2001 and operates from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package - TAV2-14LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package
TAV2-14LN+
SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package TAV2-14LN+
Mini-Circuits’ TAV2-14LN+ is a MMIC E-pHEMT* transistor with an operating frequency range from 0.05 to 10 GHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable E-pHEMT technology, the unit comes housed in a tiny 2 x 2 mm MCLP package. This model requires external biasing and matching.

Mini-Circuits’ TAV2-14LN+ is a MMIC E-pHEMT* transistor with an operating frequency range from 0.05 to 10 GHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable E-pHEMT technology, the unit comes housed in a tiny 2 x 2 mm MCLP package. This model requires external biasing and matching.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TAV2-14LN+
Product Name SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power Driver Amplifier, 9 to 16 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-9163+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 16000 MHz
Minimum Gain 20.2 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
4 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10W-202-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers