The MAR-8ASM+ is a surface-mount monolithic amplifier fabricated using InGaP HBT technology, designed for 50Ω applications from DC to 1 GHz. It is enclosed in a Micro-X package with case style WW107 and a body diameter of 0.085 inch. The device operates at a typical voltage of +3.7 V with a recommended current of 36 mA, dissipating 250 mW maximum. It provides 31.5 dB gain at 0.1 GHz, +12.5 dBm output power at 1 dB compression, +25 dBm output IP3, and a noise figure of 3.1 dB at 1 GHz. The amplifier features internal 50Ω matching, improved stability, and protection against power supply transients. It is RoHS compliant, rated for operation from -40°C to +85°C, and meets MSL1 moisture sensitivity and HBM ESD Class 2 (2000 V to < 4000 V) requirements.
MAR-8ASM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-8ASM+ uses Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN RF-IN 3 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. a. Suitability for model replacement within a particular system must be determined by and is solely the responsibility of the customer based on, among other things, electrical performance criteria, stimulus conditions, application, compatibility with other components and environmental conditions and stresses. b. The Avago MSA-0885 part number is used for identification and comparison purposes only. REV. J ECO-024824 MAR-8ASM+ MCL NY 250311 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 207729-MAR-8ASM+
Family Name: MAR-8ASM
Alternative Parts (Cross-Reference): MAR-8ASM;
Introduction Date: June 18, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
RF Amplifier IC Cellular, PCN 0Hz ~ 1GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 1GHz
RF Amplifier IC Cellular, PCN 0Hz ~ 1GHz
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAR-8ASM+ | 207729-MAR-8ASM+ | 3157-MAR-8ASM+CT-ND | MAR-8ASM+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers - MAR-8ASM+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 1000 MHz | 0.0 to 1000 MHz | 0.0 to 1000 MHz | |
| Minimum Gain | 25 dB | 25 dB | ? to 25 dB | |
| Maximum Gain | 202 dB | 25 dB | 25 dB |