The ZHL-2G08G0030X+ is a Class C, solid-state, connectorized high-power amplifier module designed for broadband test applications from 2 to 8 GHz. It delivers a minimum saturated output power of 20 W and a typical gain of 52 dB with ±2 dB flatness, powered by a 28 V DC supply. The amplifier features built-in self-protection against reverse polarity, excessive drive, overheating, and output load mismatches, including open or short circuits while delivering 10 W continuously. It has a compact case style with SMA RF connectors and no integrated heatsink. The baseplate operating temperature ranges from -30°C to +80°C, and the unit weighs 750 grams with dimensions of 100 x 100 x 30 mm.
The ZHL-2G08G0030+ is a Class C, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 8 GHz band. This rugged amplifier is capable of amplifying CW signals with 20W minimum saturated output power with 28V supply voltage over the operating bandwidth. The typical small signal gain is 52 dB with a flatness of ±2 dB. The ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, excessive drive and overheating. It is capable of withstanding short and open circuits at output while continuously delivering 10W of power. The amplifier operating baseplate temperature is between -30 to +80°C. The amplifier is designed to have a compact size of 100 x 100 x 30 mm and a light weight of 750 grams.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-2G08G0030X+ |
| Product Name | Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 80 C (176 F) |
| Frequency Range | 2000 to 8000 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 52 dB |