The PMA4-8243LN+ is a pHEMT-based, self-biased, low-noise MMIC amplifier designed for 50Ω systems from 8 to 24 GHz. It operates from a +5 V supply, drawing 72 mA, and consumes 360 mW. The device provides typical gain of 23.0 dB, a noise figure of 2.0 dB, an output power at 1 dB compression of +12.1 dBm, and an output third-order intercept of +23.9 dBm. It is packaged in a 4x4 mm 24-lead QFN-style package with an exposed paddle for thermal performance. The amplifier features input and output return loss better than 10 dB across the band and isolation of 66 dB. It is RoHS compliant and designed for applications including backhaul radio, satellite communications, test equipment, and defense systems.
Mini-Circuits’ PMA4-8243LN+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 2.0 dB noise figure, 23.0 dB gain, +12.1 dBm P1dB, and +23.9 dBm OIP3. This device is self-biased, requiring a +5 V supply voltage, is well-matched to 50Ω, and comes in a small 4x4 mm 24-Lead QFN style package for easy integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | PMA4-8243LN+ |
| Product Name | SMT MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Frequency Range | 8000 to 24000 MHz |
| Minimum Gain | 20.9 dB |
| Maximum Gain | 24.2 dB |