The PGA-105+ is a monolithic amplifier fabricated using E-pHEMT technology, designed for broadband applications from 0.04 to 2.6 GHz with 50 Ω impedance. It is packaged in an SOT-89 case with an exposed paddle for improved thermal performance. The device offers gain flatness of ±0.25 dB from 0.1 to 2.0 GHz, a typical gain of 15.2 dB at 2 GHz, a noise figure of 1.9 dB at 2 GHz, output IP3 of 39.3 dBm at 0.9 GHz, and P1dB of 19.3 dBm at 2 GHz. No external matching components are required. It operates from a 5 V supply with a typical current of 77 mA and has an operating temperature range of -40°C to +85°C. The part is RoHS compliant and meets MSL1 moisture sensitivity and Class 1A HBM ESD ratings.
PGA-105+ (RoHS compliant) is an advanced ultra flat gain amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PGA-105+ has good input and output return loss over a broad frequency range without the need for external matching components. It is enclosed in a SOT-89 package for good thermal performance.
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 40MHz ~ 2.6GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 40MHz ~ 2.6GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 40MHz ~ 2.6GHz SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 273599-PGA-105+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC AMP CATV 40MHZ-2.6GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PGA-105+ | 3157-PGA-105+CT-ND | 273599-PGA-105+ | PGA-105+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 40 MHz to 2600 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - PGA-105+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Frequency Range | 40 to 2600 MHz | 40 to 2600 MHz | 40 to 2600 MHz | |
| Minimum Gain | 13.8 dB | 15.9 dB | ? to 15.9 dB | |
| Maximum Gain | 16.8 dB | 15.9 dB | 15.9 dB |