Mini-Circuits DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz ADCA3270

Description
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz
Request a Quote
Description
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA3270 is a 75Ω DOCSIS 3.1 power doubler amplifier for CATV infrastructure, operating from 45 to 1218 MHz. It is packaged in a 9-terminal LGA_CAV with a 9.00 mm × 8.00 mm body and 2.50 mm height. The device provides 25 dB typical gain at 1218 MHz and delivers 73 dBmV total composite power under 18 dB tilt. Composite triple beat and second-order distortion are both −80 dBc typical. Noise figure is 3 dB at 45 MHz and 4 dB at 1218 MHz. Supply voltage ranges from 18 to 26 V, with bias current configurable from 350 mA to 480 mA. Thermal resistance θJC is 2.9°C/W. It includes a temperature sense pin and is unconditionally stable. Operating temperature is −30°C to +110°C.

Datasheet Summary
Powered by GS/AI

The ADCA3270 is a 75Ω DOCSIS 3.1 power doubler amplifier for CATV infrastructure, operating from 45 to 1218 MHz. It is packaged in a 9-terminal LGA_CAV with a 9.00 mm × 8.00 mm body and 2.50 mm height. The device provides 25 dB typical gain at 1218 MHz and delivers 73 dBmV total composite power under 18 dB tilt. Composite triple beat and second-order distortion are both −80 dBc typical. Noise figure is 3 dB at 45 MHz and 4 dB at 1218 MHz. Supply voltage ranges from 18 to 26 V, with bias current configurable from 350 mA to 480 mA. Thermal resistance θJC is 2.9°C/W. It includes a temperature sense pin and is unconditionally stable. Operating temperature is −30°C to +110°C.

Suppliers

Company
Product
Description
Supplier Links
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Brooklyn, NY, United States
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz
ADCA3270
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz ADCA3270
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz

DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA3270
Product Name DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZHL-0812HLNX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details