The PMA3-352GLN+ is a PHEMT-based MMIC amplifier designed for low-noise, high-dynamic-range S-band receiver applications in the 2.5 to 3.5 GHz range with 50Ω impedance. It operates from a single +5 V supply and is housed in a 3 × 3 × 0.89 mm, 12-lead MCLP package with an exposed ground paddle. The device delivers a typical gain of 28.5 dB, a noise figure of 0.7 dB, and an output third-order intercept point of +27.8 dBm at 3 GHz. It provides a typical P1dB of +14.8 dBm and maintains gain flatness of ±0.9 dB across the band. The amplifier is rated for operation from -40°C to +85°C and meets Human Body Model ESD classification Class 1C per ANSI/ESD STM5.1-2001.
The PMA3-352GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range S-band receiver applications. This design operates on a single +5 V supply, is well matched for 50Ω and comes in a tiny, low profile package (3 × 3 × 0.89 mm), accommodating dense circuit board layouts.
RF Amplifier IC LTE, Radar, UMTS, WiFi, WiMAX, WLAN 2.5GHz ~ 3.5GHz DQ1225
IC AMP LTE 2.5GHZ-3.5GHZ 12MCLP
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-352GLN+ | 3157-PMA3-352GLN+TR-ND | PMA3-352GLN+ |
| Product Name | SMT MMIC, Low Noise, Linear Amplifier, 2500 MHz to 3500 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Operating Voltage | 8.5 volts | 5.25 volts | |
| Nominal Impedance | 50 |