The PMA3-5123+ is a pHEMT-based MMIC low noise amplifier designed for high dynamic range receiver applications in the 5.5 to 12.5 GHz range. It operates from a single +4 V supply, drawing 72 mA, and features a typical noise figure of 1.0 dB, gain of 21.6 dB, P1dB of +16.8 dBm, and OIP3 of +28.1 dBm. The device is housed in a 3x3 mm 16-lead QFN-style package with an exposed paddle for thermal and electrical grounding. Internal DC blocking and ground paths at RF ports provide ESD protection. It is RoHS compliant and leads are matte tin finish.
The PMA3-5123+ is a pHEMT-based ultra-low noise MMIC amplifier with high IP3 and flat gain. Operating from 5.5 to 12.5 GHz, this amplifier features high dynamic range with typical 1.0 dB noise figure, 21.6 dB gain, +16.8 dBm P1dB, and +28.1 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The device is internally DC blocked, and a DC path to ground is present at the RF input and output ports for ESD protection. PMA3-5123+ operates on a single +4 V supply, is well matched to 50Ω, and comes in a small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.
SMT LNA, 5.5-12.5 GHZ, 50
SMT LNA, 5.5-12.5 GHZ, 50
SMT LNA, 5.5-12.5 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-5123+ | 3157-PMA3-5123+TR-ND |
| Product Name | SMT Low Noise Amplifier, 5.5 - 12.5 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| Frequency Range | 5500 to 12500 MHz | 5500 to 12500 MHz |
| Minimum Gain | 20.7 dB | 22.4 dB |
| Maximum Gain | 22.6 dB | 22.4 dB |