Mini-Circuits Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω RFS-2G42G5050X+

Description
The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 0.5W to 50W output power with built-in monitoring and protection for temperature, current, supply voltage, forward power, and reverse power. The RFS-2G42G5050X+ includes a signal generator that can be adapted by the end user to support different types of
Request a Quote Datasheet
Description
The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 0.5W to 50W output power with built-in monitoring and protection for temperature, current, supply voltage, forward power, and reverse power. The RFS-2G42G5050X+ includes a signal generator that can be adapted by the end user to support different types of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω
RFS-2G42G5050X+
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω RFS-2G42G5050X+
The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 0.5W to 50W output power with built-in monitoring and protection for temperature, current, supply voltage, forward power, and reverse power. The RFS-2G42G5050X+ includes a signal generator that can be adapted by the end user to support different types of

The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing signals (CW & pulsed) from 0.5W to 50W output power with built-in monitoring and protection for temperature, current, supply voltage, forward power, and reverse power. The RFS-2G42G5050X+ includes a signal generator that can be adapted by the end user to support different types of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number RFS-2G42G5050X+
Product Name Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
Maximum Gain 51.5 dB
Input VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω - TVA-63-183 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details