The ZHL-1-2WX+ is a high-power coaxial amplifier designed for 50Ω systems operating from 5 to 500 MHz, with BNC connectors. It provides a minimum gain of 29 dB and a typical output power at 1 dB compression of +32.5 dBm, with an output third-order intercept point of +44 dBm. The input and output VSWR is 1.5:1 across the band. It operates from a +24 V DC supply, drawing 0.9 A, and has a noise figure of 7.0 dB. The case style is T35 with dimensions 120.65 × 50.80 × 60.20 mm and weighs 700 grams without a heatsink. The operating temperature range is -20 °C to +65 °C, and an external heatsink with thermal resistance of 1.0 °C/W or less is required to maintain baseplate temperature ≤ +85 °C. Input RF power must not exceed +10 dBm to avoid damage.
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1-2WX+ |
| Product Name | Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |