Mini-Circuits SMT MMIC, Low Noise, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package TSS-53LNB3+

Description
Mini-Circuits TSS-53LNB3+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 0.5 to 5 GHz. It contains internal switching, allowing the user control of the amplifier to handle both high and low signal levels by bypassing the LNA in the presence of large signals. The TSS-53LNB3+ utilizes E-pHEMT technology to achieve excellent noise figure performance in a unique cascade configuration enabling the combination of very wide band performance and flat gain. This model comes in a tiny, 3x3 mm, 12-lead MCLP package.
Request a Quote Datasheet
Description
Mini-Circuits TSS-53LNB3+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 0.5 to 5 GHz. It contains internal switching, allowing the user control of the amplifier to handle both high and low signal levels by bypassing the LNA in the presence of large signals. The TSS-53LNB3+ utilizes E-pHEMT technology to achieve excellent noise figure performance in a unique cascade configuration enabling the combination of very wide band performance and flat gain. This model comes in a tiny, 3x3 mm, 12-lead MCLP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-53LNB3+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package
TSS-53LNB3+
SMT MMIC, Low Noise, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package TSS-53LNB3+
Mini-Circuits TSS-53LNB3+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 0.5 to 5 GHz. It contains internal switching, allowing the user control of the amplifier to handle both high and low signal levels by bypassing the LNA in the presence of large signals. The TSS-53LNB3+ utilizes E-pHEMT technology to achieve excellent noise figure performance in a unique cascade configuration enabling the combination of very wide band performance and flat gain. This model comes in a tiny, 3x3 mm, 12-lead MCLP package.

Mini-Circuits TSS-53LNB3+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 0.5 to 5 GHz. It contains internal switching, allowing the user control of the amplifier to handle both high and low signal levels by bypassing the LNA in the presence of large signals. The TSS-53LNB3+ utilizes E-pHEMT technology to achieve excellent noise figure performance in a unique cascade configuration enabling the combination of very wide band performance and flat gain. This model comes in a tiny, 3x3 mm, 12-lead MCLP package.

Supplier's Site Datasheet
RF Amplifiers - 3157-TSS-53LNB3+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225

RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-TSS-53LNB3+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225

RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225

Buy Now Datasheet
RF Amplifiers - 3157-TSS-53LNB3+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225

RF Amplifier IC General Purpose 500MHz ~ 5GHz DQ1225

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TSS-53LNB3+
716837-TSS-53LNB3+
RF Amplifiers - TSS-53LNB3+ 716837-TSS-53LNB3+
Manufacturer: Mini-Circuits Win Source Part Number: 716837-TSS-53LNB3+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1746+ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 716837-TSS-53LNB3+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1746+
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - TSS-53LNB3+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TSS-53LNB3+
RF and Wireless - RF Amplifiers TSS-53LNB3+
IC RF AMP GPS 500MHZ-5GHZ 12MCLP

IC RF AMP GPS 500MHZ-5GHZ 12MCLP

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number TSS-53LNB3+ 3157-TSS-53LNB3+CT-ND 716837-TSS-53LNB3+ TSS-53LNB3+
Product Name SMT MMIC, Low Noise, Linear, pHEMT, Bypass Amplifier, 500 MHz to 5000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF Amplifiers - TSS-53LNB3+ RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Applications General Purpose RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
Specs
Applications RF Microwave
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 400 MHz to 700 MHz, 50Ω, 15x10 mm Package - TAMP-72LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details