Mini-Circuits DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz ADCA3950

Description
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Request a Quote
Description
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCA3950 is a DOCSIS 3.1 compliant power doubler hybrid module designed for CATV infrastructure amplifier systems operating from 45 MHz to 1218 MHz. It is packaged in a 7-pin SOT-115J module with dimensions of 27.40 mm length, 13.80 mm width, and 8.25 mm height. The device provides 25.0 dB gain at 1218 MHz, delivers 74 dBmV total composite power under 18 dB tilt, and maintains a noise figure of 3 dB at 45 MHz and 4 dB at 1218 MHz. It operates with a 24 V supply, drawing 470 to 490 mA, and features composite triple beat of −80 dBc and composite second-order distortion of −78 dBc typical. Input and output impedances are matched to 75 Ω, and the module includes transient and surge protection.

Datasheet Summary
Powered by GS/AI

The ADCA3950 is a DOCSIS 3.1 compliant power doubler hybrid module designed for CATV infrastructure amplifier systems operating from 45 MHz to 1218 MHz. It is packaged in a 7-pin SOT-115J module with dimensions of 27.40 mm length, 13.80 mm width, and 8.25 mm height. The device provides 25.0 dB gain at 1218 MHz, delivers 74 dBmV total composite power under 18 dB tilt, and maintains a noise figure of 3 dB at 45 MHz and 4 dB at 1218 MHz. It operates with a 24 V supply, drawing 470 to 490 mA, and features composite triple beat of −80 dBc and composite second-order distortion of −78 dBc typical. Input and output impedances are matched to 75 Ω, and the module includes transient and surge protection.

Suppliers

Company
Product
Description
Supplier Links
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3950 - Mini-Circuits
Brooklyn, NY, United States
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
ADCA3950
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz ADCA3950
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ADCA3950
Product Name DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 3157-WVA-751103LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 75000 to 110000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PHA-1+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 MHz
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 8000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-83LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details