The ZFL-2000G+ is a 50Ω coaxial broadband amplifier with variable gain, designed for applications from 10 to 2000 MHz. It features a shielded case with SMA connectors and measures 31.75 × 31.75 × 19.05 mm. The gain control range is 60 dB typ., adjustable via a 0 to +5 V control voltage, yielding a gain span from +24 dB to -36 dB. Operating from a +15 V supply, it draws 180 mA and provides a typical output power at 1 dB compression of +7 dBm. Noise figure is 7.5 dB, with output third-order intercept points up to +17 dBm. Input and output VSWR are both 1.5:1. The device operates from -20°C to 71°C and is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-2000G+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Frequency Range | 10 to 2000 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 24 dB |
| Output Power | 7 dBm |