The CMA-81+ is a wideband monolithic amplifier designed for high dynamic range applications from DC to 6 GHz. It features a ceramic hermetic package with dimensions of 3x3x1.14 mm and an exposed paddle for thermal management. The device delivers a typical gain of 10.5 dB, a P1dB of +19.6 dBm, and an output IP3 of +38 dBm at 1 GHz. It operates from a +5 V supply with a typical current draw of 103 mA and requires no external matching components. The amplifier is hermetically sealed under nitrogen, uses InGaP HBT technology, and includes transient protection. It meets MIL-STD qualification tests for hermeticity, thermal shock, vibration, mechanical shock, and HTOL. ESD ratings are Class 1C for HBM and Class M2 for MM. The moisture sensitivity level is rated MSL1.
Mini-Circuits’ CMA-81+ is a wideband monolithic amplifier providing high dynamic range. It uses patented, Transient Protection Darlington Configuration circuit architecture and is fabricated using InGaP HBT technology. The amplifier is bonded to a multilayer integrated LTCC substrate, then hermetically sealed under a controlled Nitrogen atmosphere with gold-plated cover, eutectic Au-Sn solder, and Ni-Pd-Au termination finish. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMA-81+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package |
| Amplifier Type | Power Amplifier |
| Frequency Range | 6000 MHz |
| Minimum Gain | 5.00E-4 dB |
| Maximum Gain | 11.6 dB |
| Output Power | 18 to 19.9 dBm |