Mini-Circuits SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package GVA-62+

Description
GVA-62+ (RoHS compliant) is an wideband amplifier fabricated using InGap HBT technology and offers ultra flat gain over a broad frequency range and with high IP3. In addition, the GVA-62+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote
Description
GVA-62+ (RoHS compliant) is an wideband amplifier fabricated using InGap HBT technology and offers ultra flat gain over a broad frequency range and with high IP3. In addition, the GVA-62+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GVA-62+ is a broadband monolithic amplifier using InGaP HBT technology, operating from 0.01 to 6.0 GHz in a SOT-89 package with an exposed paddle for thermal performance. It provides typical gain of 15.4 dB at 2 GHz with ±0.7 dB flatness over 50-4000 MHz, output P1dB of +19.8 dBm at 2 GHz, and output IP3 of +33.6 dBm at 2 GHz. Input and output return loss exceed 10 dB up to 3 GHz without external matching. It operates from +4.8 to +5.2 V at 82 mA typical current and is rated for -40°C to +85°C. ESD protection is Class 1C (HBM) per ANSI/ESD STM5.1-2001 and MSL1 per IPC/JEDEC J-STD-020D.

Datasheet Summary
Powered by GS/AI

The GVA-62+ is a broadband monolithic amplifier using InGaP HBT technology, operating from 0.01 to 6.0 GHz in a SOT-89 package with an exposed paddle for thermal performance. It provides typical gain of 15.4 dB at 2 GHz with ±0.7 dB flatness over 50-4000 MHz, output P1dB of +19.8 dBm at 2 GHz, and output IP3 of +33.6 dBm at 2 GHz. Input and output return loss exceed 10 dB up to 3 GHz without external matching. It operates from +4.8 to +5.2 V at 82 mA typical current and is rated for -40°C to +85°C. ESD protection is Class 1C (HBM) per ANSI/ESD STM5.1-2001 and MSL1 per IPC/JEDEC J-STD-020D.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-62+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package
GVA-62+
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package GVA-62+
GVA-62+ (RoHS compliant) is an wideband amplifier fabricated using InGap HBT technology and offers ultra flat gain over a broad frequency range and with high IP3. In addition, the GVA-62+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

GVA-62+ (RoHS compliant) is an wideband amplifier fabricated using InGap HBT technology and offers ultra flat gain over a broad frequency range and with high IP3. In addition, the GVA-62+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.

Supplier's Site Datasheet
RF Amplifiers - 3157-GVA-62+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GVA-62+CT-ND
RF Amplifiers 3157-GVA-62+CT-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GVA-62+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GVA-62+TR-ND
RF Amplifiers 3157-GVA-62+TR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GVA-62+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GVA-62+DKR-ND
RF Amplifiers 3157-GVA-62+DKR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 10MHz ~ 6GHz SOT-89

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - GVA-62+
710255-GVA-62+
RF Amplifiers - GVA-62+ 710255-GVA-62+
Manufacturer: Mini-Circuits Win Source Part Number: 710255-GVA-62+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1738+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 710255-GVA-62+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1738+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - GVA-62+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GVA-62+
RF and Wireless - RF Amplifiers GVA-62+
IC RF AMP CATV 10MHZ-6GHZ SOT89

IC RF AMP CATV 10MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GVA-62+ 3157-GVA-62+CT-ND 710255-GVA-62+ GVA-62+
Product Name SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF Amplifiers - GVA-62+ RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz
Minimum Gain 13.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 18.2 dB 14.5 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, Bypass, pHEMT Amplifier, 13.5 GHz to 17 GHz, 50Ω, 2x2 mm QFN Style Package - TSY-173LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-103+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
5 suppliers
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W1+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details