ERA-33SM+ is a 50Ω DC to 3 GHz monolithic microwave integrated circuit amplifier in a Micro-X package (case style WW107), designed for high dynamic range applications. It operates from a single +3.9 to +4.6 V supply at 40 mA, with a thermal resistance of 140 °C/W and an operating temperature range of -45°C to +85°C. The device is unconditionally stable, internally matched, and features gain of 14.2 to 20.6 dB across the band, output P1dB of +11.5 to +13.9 dBm, and output IP3 of +27 to +30.3 dBm. Noise figure ranges from 3.2 to 4.2 dB. It is RoHS compliant, ESD classified as HBM Class 1B and MM Class M1, and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C.
ERA-33SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-33SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 5,250 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. Q ECO-024491 ERA-33SM+ MCL NY 250211 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 259879-ERA-33SM+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 3GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 3GHz
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 3GHz
IC RF AMP CELLULAR 0HZ-3GHZ 4SMD
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-33SM+ | 259879-ERA-33SM+ | 3157-ERA-33SM+TR-ND | ERA-33SM+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers - ERA-33SM+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 3000 MHz | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Minimum Gain | 0.0021 dB | 17.3 dB | ? to 17.3 dB | |
| Maximum Gain | 20.6 dB | 17.3 dB | 17.3 dB |