Mini-Circuits SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package MNA-4W+

Description
MNA-4W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-4W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-4W+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-Lead QFN-Style Package accommodating dense circuit board layouts. MNA-4W+ belongs to MNA series of models available in Die and packaged form.
Request a Quote
Description
MNA-4W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-4W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-4W+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-Lead QFN-Style Package accommodating dense circuit board layouts. MNA-4W+ belongs to MNA series of models available in Die and packaged form.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MNA-4W+ is a wideband pHEMT MMIC amplifier designed for 50Ω applications from 0.5 to 4.5 GHz, integrating matching networks, DC blocks, and bias circuits to minimize external components. It operates from a single +2.8 V to +5 V supply and delivers up to +19 dBm output power at +5 V with a typical gain of 17.8 dB at 2.0 GHz. The device features an active directivity of 19 to 35 dB and an output IP3 of up to +28.5 dBm at +5 V. Housed in a 3x3 mm 8-lead QFN-style package with an exposed paddle, it supports thermal management and dense PCB layouts. The part is rated for operation from -40°C to +85°C, complies with MSL1 moisture sensitivity, and meets HBM ESD Class 1A standards.

Datasheet Summary
Powered by GS/AI

MNA-4W+ is a wideband pHEMT MMIC amplifier designed for 50Ω applications from 0.5 to 4.5 GHz, integrating matching networks, DC blocks, and bias circuits to minimize external components. It operates from a single +2.8 V to +5 V supply and delivers up to +19 dBm output power at +5 V with a typical gain of 17.8 dB at 2.0 GHz. The device features an active directivity of 19 to 35 dB and an output IP3 of up to +28.5 dBm at +5 V. Housed in a 3x3 mm 8-lead QFN-style package with an exposed paddle, it supports thermal management and dense PCB layouts. The part is rated for operation from -40°C to +85°C, complies with MSL1 moisture sensitivity, and meets HBM ESD Class 1A standards.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-4W+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package
MNA-4W+
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package MNA-4W+
MNA-4W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-4W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-4W+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-Lead QFN-Style Package accommodating dense circuit board layouts. MNA-4W+ belongs to MNA series of models available in Die and packaged form.

MNA-4W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-4W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-4W+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-Lead QFN-Style Package accommodating dense circuit board layouts. MNA-4W+ belongs to MNA series of models available in Die and packaged form.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MNA-4W+
927628-MNA-4W+
RF Amplifiers - MNA-4W+ 927628-MNA-4W+
Manufacturer: Mini-Circuits Win Source Part Number: 927628-MNA-4W+ Features: RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3) Package: Reel - TR Package: 8-VQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.33.0001 Other Part Number: 3157-MNA-4W+CT, 3157-MNA-4W+DKR, 3157-MNA-4W+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 927628-MNA-4W+
Features: RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-MNA-4W+CT, 3157-MNA-4W+DKR, 3157-MNA-4W+TR

Buy Now Datasheet
RF Amplifiers - 3157-MNA-4W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-4W+CT-ND
RF Amplifiers 3157-MNA-4W+CT-ND
RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)

RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-MNA-4W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-4W+DKR-ND
RF Amplifiers 3157-MNA-4W+DKR-ND
RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)

RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-MNA-4W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-4W+TR-ND
RF Amplifiers 3157-MNA-4W+TR-ND
RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)

RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MNA-4W+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MNA-4W+
RF and Wireless - RF Amplifiers MNA-4W+
IC AMP CELL 500MHZ-4.5GHZ 8QFN

IC AMP CELL 500MHZ-4.5GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MNA-4W+ 927628-MNA-4W+ 3157-MNA-4W+CT-ND MNA-4W+
Product Name SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers - MNA-4W+ RF Amplifiers RF and Wireless - RF Amplifiers
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 8-QFN (3x3) Surface Mount; 8-VQFN Exposed Pad
Operating Voltage 7 volts 5 volts
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5451+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 9.6 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz
Minimum Gain 0.7000 dB
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers