The GVA-60+ is a broadband HBT amplifier for 0.01 to 5 GHz applications requiring high linearity and flat gain. It is packaged in a SOT-89 with an exposed paddle for thermal performance and requires no external matching components. Gain is 20.1 dB typ. at 0.4 GHz with ±0.3 dB flatness from 50 to 1000 MHz. Input return loss is better than 20 dB up to 1 GHz and 16.8 dB up to 2 GHz. Output IP3 is 39.3 dBm at 0.4 GHz and 35.6 dBm at 0.85 GHz. It operates from +4.8 to +5.2 V at 99 mA current, with P1dB of 19.9 dBm at 0.4 GHz. The device supports Class 1C HBM ESD and is RoHS compliant. Operating temperature range is -40°C to +85°C with MSL1 moisture sensitivity.
GVA-60+ (RoHS compliant) is an wideband amplifier fabricated using HBT technology and offers ultra flat gain over a broad frequency range and with high IP3. In addition, the GVA-60+, has good input and output return loss over a broad frequency range without the need for external matching components and has demonstrated excellent reliability. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN SOT-89
Manufacturer: Mini-Circuits
Win Source Part Number: 718442-GVA-60+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1431+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC RF AMP CATV 10MHZ-5GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-60+ | 3157-GVA-60+TR-ND | 718442-GVA-60+ | GVA-60+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF Amplifiers - GVA-60+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Frequency Range | 10 to 5000 MHz | 10 to 5000 MHz | 10 to 5000 MHz | |
| Minimum Gain | 14.2 dB | 14.2 dB | ? to 14.2 dB | |
| Maximum Gain | 22.4 dB | 14.2 dB | 14.2 dB |