Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package LHA-1H+

Description
LHA-1H+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-1H+, unlike competitive models, is well matched (input and output) over a broad frequency range without the need for external matching components. It is enclosed in a 3x3 mm MCLP package for low parasitic interface.
Request a Quote Datasheet
Description
LHA-1H+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-1H+, unlike competitive models, is well matched (input and output) over a broad frequency range without the need for external matching components. It is enclosed in a 3x3 mm MCLP package for low parasitic interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1H+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package
LHA-1H+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package LHA-1H+
LHA-1H+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-1H+, unlike competitive models, is well matched (input and output) over a broad frequency range without the need for external matching components. It is enclosed in a 3x3 mm MCLP package for low parasitic interface.

LHA-1H+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-1H+, unlike competitive models, is well matched (input and output) over a broad frequency range without the need for external matching components. It is enclosed in a 3x3 mm MCLP package for low parasitic interface.

Supplier's Site Datasheet
RF Amplifiers - 3157-LHA-1H+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LHA-1H+TR-ND
RF Amplifiers 3157-LHA-1H+TR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873

Buy Now Datasheet
RF Amplifiers - 3157-LHA-1H+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LHA-1H+CT-ND
RF Amplifiers 3157-LHA-1H+CT-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873

Buy Now Datasheet
RF Amplifiers - 3157-LHA-1H+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LHA-1H+DKR-ND
RF Amplifiers 3157-LHA-1H+DKR-ND
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873

RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 50MHz ~ 6GHz FG873

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1069686-LHA-1H+
RF/IF and RFID - RF Amplifiers 1069686-LHA-1H+
Win Source Part Number: 1069686-LHA-1H+ Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Test Frequency: 4GHz Frequency: 50MHz ~ 6GHz Gain: 12.2dB Noise Figure: 2.5dB Current - Supply: 145mA P1dB: 22.9dBm RF Type: CATV, DBS, LTE, MMDS, Wireless LAN Voltage - Supply: 4V, 4.5V, 5V Package / Case: 4-SMD, No Lead Supplier Device Package: FG873 Alternative Parts (Cross-Reference): LHA-1H+LHA1H+; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Mini-Circuits Other Names: 3157-LHA-1H+TR,3157- LHA-1H+DKR,3157-LHA- 1H+CT

Win Source Part Number: 1069686-LHA-1H+
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Test Frequency: 4GHz
Frequency: 50MHz ~ 6GHz
Gain: 12.2dB
Noise Figure: 2.5dB
Current - Supply: 145mA
P1dB: 22.9dBm
RF Type: CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply: 4V, 4.5V, 5V
Package / Case: 4-SMD, No Lead
Supplier Device Package: FG873
Alternative Parts (Cross-Reference): LHA-1H+LHA1H+;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Mini-Circuits
Other Names: 3157-LHA-1H+TR,3157-LHA-1H+DKR,3157-LHA-1H+CT

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LHA-1H+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LHA-1H+
RF and Wireless - RF Amplifiers LHA-1H+
IC RF AMP CATV 50MHZ-6GHZ FG873

IC RF AMP CATV 50MHZ-6GHZ FG873

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LHA-1H+ 3157-LHA-1H+TR-ND 1069686-LHA-1H+ LHA-1H+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package - GNA-252-5W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Connectorized N, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W-N+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details