The TVA-63-183A+ is a 50Ω coaxial RF instrument amplifier designed for lab and wideband test instrumentation use, operating from 6 to 18 GHz with a typical gain of 24 dB and output power up to 17 dBm at 1 dB compression. It features an integrated 110/220 VAC power supply, unconditionally stable operation, 62 dB typical isolation, and a noise figure of 6.4 dB. The device has input and output VSWR of 1.5:1 and 1.25:1 respectively, and an output third-order intercept point of 26 dBm. It is housed in a PJ2059 case with SMA connectors, measures 389.89 × 210.06 × 82.55 mm, and operates from 0°C to 55°C with storage from -40°C to 70°C. The part includes thermal protection with an LED indicator and is RoHS compliant.
Rack SMA, Medium Power, Linear Amplifier, 6000 MHz to 18 GHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TVA-63-183A+ |
| Product Name | Rack SMA, Medium Power, Linear Amplifier, 6000 MHz to 18 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 55 C (32 to 131 F) |
| Frequency Range | 6000 to 18000 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 24 dB |