Mini-Circuits RF Amplifiers - MAR-7SM MAR-7SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 207725-MAR-7SM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 207725-MAR-7SM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAR-7SM
207725-MAR-7SM
RF Amplifiers - MAR-7SM 207725-MAR-7SM
Manufacturer: Mini-Circuits Win Source Part Number: 207725-MAR-7SM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 207725-MAR-7SM
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 207725-MAR-7SM
Product Name RF Amplifiers - MAR-7SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details