Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic CMA-183L+

Description
The CMA-183L+ is a low current, wideband gain block that operates up to 20 GHz fabricated using highly reliable GaAs HBT process. This Darlington pair amplifier delivers excellent gain flatness, good return loss, low current with acceptable P1dB and OIP3 across a wide bandwidth without the need of external match- ing network. It has highly repeatable performance from lot to lot and it is packaged in an LTCC hermetic package utilizing fully automated and highly reliable manufacturing processes. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, me- chanical shock, and HTOL. The tests can be performed if requested.
Request a Quote
Description
The CMA-183L+ is a low current, wideband gain block that operates up to 20 GHz fabricated using highly reliable GaAs HBT process. This Darlington pair amplifier delivers excellent gain flatness, good return loss, low current with acceptable P1dB and OIP3 across a wide bandwidth without the need of external match- ing network. It has highly repeatable performance from lot to lot and it is packaged in an LTCC hermetic package utilizing fully automated and highly reliable manufacturing processes. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, me- chanical shock, and HTOL. The tests can be performed if requested.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMA-183L+ is a low current, wideband GaAs HBT monolithic amplifier for DC to 18 GHz operation, usable to 20 GHz, with a typical current draw of 20 mA and gain flatness of ±2.1 dB across the band. It features an integrated LTCC hermetic ceramic package measuring 2.25 x 2.25 x 1.1 mm, eliminating the need for external matching components. The device offers input and output return loss of at least 9 dB up to 20 GHz, with an operating temperature range of -55°C to 85°C and a junction temperature limit of 150°C. It is RoHS compliant and meets MIL environmental test requirements including gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL when requested. It has a human body model ESD rating of Class 1A per ANSI/ESD STM 5.1-2001.

Datasheet Summary
Powered by GS/AI

The CMA-183L+ is a low current, wideband GaAs HBT monolithic amplifier for DC to 18 GHz operation, usable to 20 GHz, with a typical current draw of 20 mA and gain flatness of ±2.1 dB across the band. It features an integrated LTCC hermetic ceramic package measuring 2.25 x 2.25 x 1.1 mm, eliminating the need for external matching components. The device offers input and output return loss of at least 9 dB up to 20 GHz, with an operating temperature range of -55°C to 85°C and a junction temperature limit of 150°C. It is RoHS compliant and meets MIL environmental test requirements including gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL when requested. It has a human body model ESD rating of Class 1A per ANSI/ESD STM 5.1-2001.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic - CMA-183L+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic
CMA-183L+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic CMA-183L+
The CMA-183L+ is a low current, wideband gain block that operates up to 20 GHz fabricated using highly reliable GaAs HBT process. This Darlington pair amplifier delivers excellent gain flatness, good return loss, low current with acceptable P1dB and OIP3 across a wide bandwidth without the need of external match- ing network. It has highly repeatable performance from lot to lot and it is packaged in an LTCC hermetic package utilizing fully automated and highly reliable manufacturing processes. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, me- chanical shock, and HTOL. The tests can be performed if requested.

The CMA-183L+ is a low current, wideband gain block that operates up to 20 GHz fabricated using highly reliable GaAs HBT process. This Darlington pair amplifier delivers excellent gain flatness, good return loss, low current with acceptable P1dB and OIP3 across a wide bandwidth without the need of external match- ing network. It has highly repeatable performance from lot to lot and it is packaged in an LTCC hermetic package utilizing fully automated and highly reliable manufacturing processes. CMA-series amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, me- chanical shock, and HTOL. The tests can be performed if requested.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number CMA-183L+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic
MMIC Tech. MMIC
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details