Mini-Circuits SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω TSS-63ULN+

Description
The TSS-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.6 dBm P1dB, and +33.9 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS- 63ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Description
The TSS-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.6 dBm P1dB, and +33.9 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS- 63ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSS-63ULN+ is a pHEMT-based MMIC low noise amplifier designed for receiver applications in the 1000 to 6000 MHz band, featuring a typical noise figure of 0.5 dB, gain of 18.7 dB, output power at 1 dB compression of +21.6 dBm, and output third-order intercept point of +33.9 dBm. It operates from a single +5 V supply with a quiescent current of 56 mA and includes a voltage-controlled shutdown feature with an off-time of 7.7 ns. The device is housed in a 2x2 mm 8-lead QFN-style package with an exposed paddle for thermal and electrical grounding. It is RoHS compliant and designed for surface mount assembly.

Datasheet Summary
Powered by GS/AI

The TSS-63ULN+ is a pHEMT-based MMIC low noise amplifier designed for receiver applications in the 1000 to 6000 MHz band, featuring a typical noise figure of 0.5 dB, gain of 18.7 dB, output power at 1 dB compression of +21.6 dBm, and output third-order intercept point of +33.9 dBm. It operates from a single +5 V supply with a quiescent current of 56 mA and includes a voltage-controlled shutdown feature with an off-time of 7.7 ns. The device is housed in a 2x2 mm 8-lead QFN-style package with an exposed paddle for thermal and electrical grounding. It is RoHS compliant and designed for surface mount assembly.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω
TSS-63ULN+
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω TSS-63ULN+
The TSS-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.6 dBm P1dB, and +33.9 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS- 63ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.

The TSS-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.6 dBm P1dB, and +33.9 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS- 63ULN+ operates on a single +5 V supply and comes in a small, low profile, 2x2 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TSS-63ULN+
Product Name SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-5+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 2000 MHz
View Details
RF Amplifiers - 3157-WVA-71863HP+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 71000 to 86000 MHz
View Details