The ZHL-10M2G0010+ is a high-power broadband coaxial amplifier designed for 10 to 2000 MHz operation with a typical small-signal gain of 52 dB and an output power at 1 dB compression of +41 dBm. It features SMA-female RF connectors, operates from a +28 V DC supply, and is housed in a rugged aluminum case with an integrated heatsink. The device has a noise figure of 9.5 dB, an output third-order intercept point of +46 dBm, and maintains gain flatness within ±1.2 dB over the band. Operating ambient temperature is rated from -20 °C to +60 °C, and the unit measures 250.19 × 185.42 × 167.64 mm.
The ZHL-10M2G0010(X)+ is a high-power broadband amplifier providing more than 10W of output power with a typical small signal gain of 52 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation and has a reverse polarity protection. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
BROADBAND AMPL / SMA / ROHS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-10M2G0010+ | 3157-ZHL-10M2G0010+-ND |
| Product Name | Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Frequency Range | 10 to 2000 MHz | 10 to 2000 MHz |
| Minimum Gain | 45 dB | 55 dB |
| Maximum Gain | 55 dB | 55 dB |