Mini-Circuits RF Power Dividers/Splitters - SCP-4-1W+ SCP-4-1W+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 893857-SCP-4-1W+ Features: RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead Package: Reel - TR Package: 8-SMD, Flat Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCP-4-1W+DKR, 3157-SCP-4-1W+TR, 3157-SCP-4-1W+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 893857-SCP-4-1W+ Features: RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead Package: Reel - TR Package: 8-SMD, Flat Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCP-4-1W+DKR, 3157-SCP-4-1W+TR, 3157-SCP-4-1W+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SCP-4-1W+ - SCP-4-1W+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCP-4-1W+
SCP-4-1W+
RF Power Dividers/Splitters - SCP-4-1W+ SCP-4-1W+
Manufacturer: Mini-Circuits Win Source Part Number: 893857-SCP-4-1W+ Features: RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead Package: Reel - TR Package: 8-SMD, Flat Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCP-4-1W+DKR, 3157-SCP-4-1W+TR, 3157-SCP-4-1W+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 893857-SCP-4-1W+
Features: RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead
Package: Reel - TR
Package: 8-SMD, Flat Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SCP-4-1W+DKR, 3157-SCP-4-1W+TR, 3157-SCP-4-1W+CT

Buy Now Datasheet
10MHZ 650MHZ Rf Power Divider Splitter - 851-SCP-4-1W+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 650MHZ Rf Power Divider Splitter
851-SCP-4-1W+
10MHZ 650MHZ Rf Power Divider Splitter 851-SCP-4-1W+
RF PWR DVDR 10MHZ-650MHZ 8SMD Product overview: SCP-4-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 650MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 650MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-4-1W+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-650MHZ 8SMD Product overview: SCP-4-1W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 650MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 650MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCP-4-1W+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SCP-4-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-4-1W+CT-ND
RF Power Dividers/Splitters 3157-SCP-4-1W+CT-ND
RF Power Divider 10MHz ~ 650MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 10MHz ~ 650MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCP-4-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCP-4-1W+TR-ND
RF Power Dividers/Splitters 3157-SCP-4-1W+TR-ND
RF Power Divider 10MHz ~ 650MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 10MHz ~ 650MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SCP-4-1W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCP-4-1W+
RF Power Dividers/Splitters SCP-4-1W+
RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead

RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SCP-4-1W+ 851-SCP-4-1W+ 3157-SCP-4-1W+CT-ND SCP-4-1W+
Product Name RF Power Dividers/Splitters - SCP-4-1W+ 10MHZ 650MHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 8-SMD, Flat Leads 8-SMD, Flat Lead
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6005100 - 6005100 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 10000.00 MHz
Insertion Loss 1.00 dB
View Details
4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
16 Way Power Divider - 5o362151200 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
Active Splitters - WMA-PD-08-L-N-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details