Mini-Circuits RF Power Dividers/Splitters ZB3PD-63-N+

Description
3 WAYS PWRSPLTR, 150 - 6000 MHZ
Request a Quote Datasheet
Description
3 WAYS PWRSPLTR, 150 - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZB3PD-63-N+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZB3PD-63-N+-ND
RF Power Dividers/Splitters 3157-ZB3PD-63-N+-ND
3 WAYS PWRSPLTR, 150 - 6000 MHZ

3 WAYS PWRSPLTR, 150 - 6000 MHZ

Buy Now Datasheet
6000 MHZ Rf Power Divider Splitter - 851-ZB3PD-63-N+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6000 MHZ Rf Power Divider Splitter
851-ZB3PD-63-N+
6000 MHZ Rf Power Divider Splitter 851-ZB3PD-63-N+
3 WAYS PWRSPLTR, 150 - 6000 MHZ Product overview: ZB3PD-63-N+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZB3PD-63-N+ can be used for catalog matching and distributor lookup.

3 WAYS PWRSPLTR, 150 - 6000 MHZ Product overview: ZB3PD-63-N+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZB3PD-63-N+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZB3PD-63-N+-ND 851-ZB3PD-63-N+
Product Name RF Power Dividers/Splitters 6000 MHZ Rf Power Divider Splitter
0º Power Divider Division: 3-Way
Package Type / Form Factor N-Type In-Line Module Tray
Insertion Loss 1.50 dB 1.50 dB
Isolation 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
Power Splitters/Combiners - WM2PD-18-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 to 26500.00 MHz
View Details
2-Way Power Dividers 6040265 - 6040265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 26500.00 MHz
View Details