Mini-Circuits 4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZB4PD1-32-75+

Description
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Description
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-way 0° power splitter/combiner for 0.25 to 300 MHz operation at 75Ω, with a UU188 case style, maximum power input of 1 W, and internal dissipation of 0.250 W. Typical isolation is 36 dB, amplitude unbalance is 0.05 dB, and phase unbalance is 0.5°. Operating and storage temperature range is -55°C to 100°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

4-way 0° power splitter/combiner for 0.25 to 300 MHz operation at 75Ω, with a UU188 case style, maximum power input of 1 W, and internal dissipation of 0.250 W. Typical isolation is 36 dB, amplitude unbalance is 0.05 dB, and phase unbalance is 0.5°. Operating and storage temperature range is -55°C to 100°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω - ZB4PD1-32-75+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
ZB4PD1-32-75+
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZB4PD1-32-75+
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZB4PD1-32-75+
Product Name 4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZC2PD-18263-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.60 dB
View Details
Rf Power Divider Splitter - 851-QCS-442+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Case GE-0805C-1
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SCG-2-322+TR-ND - DigiKey
Specs
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad
Insertion Loss 0.70 dB
Isolation 13.00 dB
View Details
3 suppliers
Rf Power Divider Splitter - 851-BP4C1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 750.00 to 1200.00 MHz
Insertion Loss 0.70 dB
View Details
2 suppliers