Mini-Circuits 4 Ways Power Splitter, 10 - 1000 MHz, 75Ω ZFSC-4-175+

Description
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Description
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFSC-4-175 is a 4-way 0° 75Ω coaxial power splitter/combiner operating from 10 to 1000 MHz, with a maximum power input of 1 W and an internal dissipation limit of 0.250 W. It features a typical isolation of 38 dB and a total loss of 7.40 dB at 1000 MHz, with a VSWR up to 1.57 at 1000 MHz. The device operates from -55°C to 100°C and uses BNC connectors. Its dimensions are 31.75 mm × 31.75 mm × 19.05 mm with a weight of 85.0 grams, housed in a CASE STYLE: G15 enclosure.

Datasheet Summary
Powered by GS/AI

ZFSC-4-175 is a 4-way 0° 75Ω coaxial power splitter/combiner operating from 10 to 1000 MHz, with a maximum power input of 1 W and an internal dissipation limit of 0.250 W. It features a typical isolation of 38 dB and a total loss of 7.40 dB at 1000 MHz, with a VSWR up to 1.57 at 1000 MHz. The device operates from -55°C to 100°C and uses BNC connectors. Its dimensions are 31.75 mm × 31.75 mm × 19.05 mm with a weight of 85.0 grams, housed in a CASE STYLE: G15 enclosure.

Suppliers

Company
Product
Description
Supplier Links
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω - ZFSC-4-175+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω
ZFSC-4-175+
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω ZFSC-4-175+
4 Ways Power Splitter, 10 - 1000 MHz, 75Ω

4 Ways Power Splitter, 10 - 1000 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-4-175+
Product Name 4 Ways Power Splitter, 10 - 1000 MHz, 75Ω
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

2700 MHZ Rf Power Divider Splitter - 851-ZAPD-2-272-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 800.00 to 2700.00 MHz
View Details
2 suppliers
35000 MHZ Rf Power Divider Splitter - 851-EP2-28+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
2.25GHZ SOT23 Rf Power Divider Splitter - 851-SP-2P1+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers