Mini-Circuits RF Power Dividers/Splitters QCN-19D+

Description
RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCN-19D+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-19D+DKR-ND
RF Power Dividers/Splitters 3157-QCN-19D+DKR-ND
RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCN-19D+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-19D+CT-ND
RF Power Dividers/Splitters 3157-QCN-19D+CT-ND
RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCN-19D+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-19D+TR-ND
RF Power Dividers/Splitters 3157-QCN-19D+TR-ND
RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - QCN-19D+ - QCN-19D+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCN-19D+
QCN-19D+
RF Power Dividers/Splitters - QCN-19D+ QCN-19D+
Manufacturer: Mini-Circuits Win Source Part Number: 285503-QCN-19D+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 285503-QCN-19D+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
1.1GHZ 1.925GHZ Rf Power Divider Splitter - 851-QCN-19D+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1GHZ 1.925GHZ Rf Power Divider Splitter
851-QCN-19D+
1.1GHZ 1.925GHZ Rf Power Divider Splitter 851-QCN-19D+
RF PWR DVDR 1.1GHZ-1.925GHZ 6SMD Product overview: QCN-19D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHZ, 1.925GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.1GHZ, 1.925GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-19D+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.1GHZ-1.925GHZ 6SMD Product overview: QCN-19D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHZ, 1.925GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.1GHZ, 1.925GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-19D+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-19D+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-19D+
RF Power Dividers/Splitters QCN-19D+
RF Power Divider 1.1 GHz ~ 1.925 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.1 GHz ~ 1.925 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCN-19D+DKR-ND QCN-19D+ 851-QCN-19D+ QCN-19D+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - QCN-19D+ 1.1GHZ 1.925GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
2 Way Power Divider - 5o3128281 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SCW-2-332+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 12.00 dB
View Details
3 suppliers