Mini-Circuits RF Power Dividers/Splitters GP2S1+

Description
RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-GP2S1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-GP2S1+DKR-ND
RF Power Dividers/Splitters 3157-GP2S1+DKR-ND
RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-GP2S1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-GP2S1+TR-ND
RF Power Dividers/Splitters 3157-GP2S1+TR-ND
RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-GP2S1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-GP2S1+CT-ND
RF Power Dividers/Splitters 3157-GP2S1+CT-ND
RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 500MHz ~ 2.5GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
500MHZ 2.5GHZ Rf Power Divider Splitter - 851-GP2S1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ 2.5GHZ Rf Power Divider Splitter
851-GP2S1+
500MHZ 2.5GHZ Rf Power Divider Splitter 851-GP2S1+
RF PWR DVDR 500MHZ-2.5GHZ 12VQFN Product overview: GP2S1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 500MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-GP2S1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 500MHZ-2.5GHZ 12VQFN Product overview: GP2S1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 500MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-GP2S1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - GP2S1+ - GP2S1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - GP2S1+
GP2S1+
RF Power Dividers/Splitters - GP2S1+ GP2S1+
Manufacturer: Mini-Circuits Win Source Part Number: 268600-GP2S1+ Family Name: GP2S1+ Introduction Date: October 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 268600-GP2S1+
Family Name: GP2S1+
Introduction Date: October 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners - GP2S1+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners
GP2S1+
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners GP2S1+
500MHz~2.5GHz 0.9dB VQFN-12-EP(3x3) RF Power Splitters / Combiners ROHS

500MHz~2.5GHz 0.9dB VQFN-12-EP(3x3) RF Power Splitters / Combiners ROHS

Supplier's Site Datasheet
RF Power Dividers/Splitters - GP2S1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
GP2S1+
RF Power Dividers/Splitters GP2S1+
RF Power Divider 500 MHz ~ 2.5 GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 500 MHz ~ 2.5 GHz Isolation (Min) 9dB, 1.3 VSWR (Max), 5° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-GP2S1+DKR-ND 851-GP2S1+ GP2S1+ GP2S1+ GP2S1+
Product Name RF Power Dividers/Splitters 500MHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - GP2S1+ Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners RF Power Dividers/Splitters
Package Type / Form Factor 12-VQFN Exposed Pad Tape & Reel (TR) 12-VQFN Exposed Pad
Insertion Loss 0.90 dB 0.90 dB 0.90 dB 0.90 dB
Isolation 9.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC8PD-02263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 3.20 dB
Isolation 18.00 dB
View Details