Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω ADP-2-20-75+

Description
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω
Request a Quote
Description
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADP-2-20-75+ is a 2-way 0° 75Ω power splitter/combiner covering 5 to 2000 MHz, housed in a surface-mount CD542 case measuring 6.91 × 7.87 × 5.59 mm. It has a typical insertion loss of 0.5 dB, amplitude unbalance of 0.05 dB, phase unbalance of 0.5°, and isolation of 16 dB minimum across the band. VSWR is 2.6 maximum at 5 MHz and 1.62 maximum at 2000 MHz. Maximum power input is 0.5 W, with internal dissipation limited to 0.25 W. Operating temperature ranges from -40°C to 85°C, and the part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

ADP-2-20-75+ is a 2-way 0° 75Ω power splitter/combiner covering 5 to 2000 MHz, housed in a surface-mount CD542 case measuring 6.91 × 7.87 × 5.59 mm. It has a typical insertion loss of 0.5 dB, amplitude unbalance of 0.05 dB, phase unbalance of 0.5°, and isolation of 16 dB minimum across the band. VSWR is 2.6 maximum at 5 MHz and 1.62 maximum at 2000 MHz. Maximum power input is 0.5 W, with internal dissipation limited to 0.25 W. Operating temperature ranges from -40°C to 85°C, and the part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω - ADP-2-20-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω
ADP-2-20-75+
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω ADP-2-20-75+
2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω

2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADP-2-20-75+ - ADP-2-20-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADP-2-20-75+
ADP-2-20-75+
RF Power Dividers/Splitters - ADP-2-20-75+ ADP-2-20-75+
Manufacturer: Mini-Circuits Win Source Part Number: 816757-ADP-2-20-75+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 816757-ADP-2-20-75+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
5MHZ 2GHZ Rf Power Divider Splitter - 851-ADP-2-20-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 2GHZ Rf Power Divider Splitter
851-ADP-2-20-75+
5MHZ 2GHZ Rf Power Divider Splitter 851-ADP-2-20-75+
RF PWR DVDR 5MHZ-2GHZ 6SMD Product overview: ADP-2-20-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-20-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-2GHZ 6SMD Product overview: ADP-2-20-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-20-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-ADP-2-20-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-20-75+TR-ND
RF Power Dividers/Splitters 3157-ADP-2-20-75+TR-ND
RF Power Divider 5MHz ~ 2GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 2GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - ADP-2-20-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADP-2-20-75+
RF Power Dividers/Splitters ADP-2-20-75+
RF Power Divider 5 MHz ~ 2 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5 MHz ~ 2 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADP-2-20-75+ ADP-2-20-75+ 851-ADP-2-20-75+ 3157-ADP-2-20-75+TR-ND ADP-2-20-75+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω RF Power Dividers/Splitters - ADP-2-20-75+ 5MHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type / Form Factor Tape & Reel (TR) 6-SMD, Flat Leads 6-SMD, Flat Leads
Connectors SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SCN-3-13+TR-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZAPD-2DC-N+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.30 dB
View Details
RF Power Dividers/Splitters - 3157-ZA4PD-2-N+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 16.00 dB
View Details
2.1GHZ 2.5GHZ Rf Power Divider Splitter - 851-WP4U+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers