Mini-Circuits 8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω ZB8PD-22-75+

Description
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
Request a Quote
Description
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZB8PD-22-75+ is an 8-way DC pass power splitter/combiner designed for 75Ω applications in the 950 to 2200 MHz frequency range. It features a Z41 case style with dimensions of 179.32 mm × 79.50 mm × 22.35 mm and includes BNC connectors. The device supports up to 10W power input as a splitter with a maximum internal dissipation of 0.875W and a DC current capacity of 1.0A (125mA per port). It exhibits a typical insertion loss of 0.7 dB, minimum isolation of 16 dB, and a VSWR of 1.6 or better across its band. The operating and storage temperature range is -55°C to 100°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZB8PD-22-75+ is an 8-way DC pass power splitter/combiner designed for 75Ω applications in the 950 to 2200 MHz frequency range. It features a Z41 case style with dimensions of 179.32 mm × 79.50 mm × 22.35 mm and includes BNC connectors. The device supports up to 10W power input as a splitter with a maximum internal dissipation of 0.875W and a DC current capacity of 1.0A (125mA per port). It exhibits a typical insertion loss of 0.7 dB, minimum isolation of 16 dB, and a VSWR of 1.6 or better across its band. The operating and storage temperature range is -55°C to 100°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω - ZB8PD-22-75+ - Mini-Circuits
Brooklyn, NY, United States
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
ZB8PD-22-75+
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω ZB8PD-22-75+
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω

8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZB8PD-22-75+
Product Name 8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω
0º Power Divider Division: 8-Way
Unlock Full Specs
to access all available technical data

Similar Products

4 Ways Power Splitter, Bracketed, 10 - 1000 MHz, 75Ω - ZFSC-4-175B+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 Ways DC Pass Power Splitter, 910 - 2150 MHz, 75Ω - ZAPD-2-22-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 Ways Power Splitter, 2.4 - 2.5 GHz, 1000W, 50Ω - COM-2G42G51K0+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Frequency 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SCP-4-1+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 1.00 dB
Isolation 22.00 dB
View Details
3 suppliers