The QCN-3+ is a 2-way RF power splitter/combiner designed for operation within a frequency range of 220 to 470 MHz. It features a low insertion loss of 0.4 dB typical at certain frequencies, with a maximum of 0.8 dB across the specified range. The device provides high isolation, typically 25 dB, ensuring minimal signal interference between ports. The splitter is compact, measuring only 0.12" x 0.06" x 0.035", and is suitable for applications such as balanced amplifiers, modulators, and defense communication systems. It has a maximum power input of 15W, which derates to 7W at an ambient temperature of 100°C. The QCN-3+ also exhibits a phase unbalance of up to 8 degrees and an amplitude unbalance of 1.7 dB, with a typical VSWR of 1.2:1 across the operating frequency range. This product is suitable for engineers looking for a reliable and efficient RF power splitter for their projects.
RF Power Divider 220MHz ~ 470MHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 220MHz ~ 470MHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 220MHz ~ 470MHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead
RF PWR DVDR 220MHZ-470MHZ 6SMD Product overview: QCN-3+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 470MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 220MHZ, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-3+ can be used for catalog matching and distributor lookup.
RF Power Divider 220 MHz ~ 470 MHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-QCN-3+CT-ND | 851-QCN-3+ | QCN-3+ |
| Product Name | RF Power Dividers/Splitters | 220MHZ 470MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 6-SMD, No Lead | Tape & Reel (TR) | 6-SMD, No Lead |
| Insertion Loss | 0.60 dB | 0.60 dB | 0.60 dB |
| Isolation | 18.00 dB |