The AMT-2+ is a surface mount 2-way 0°/180° power splitter/combiner for 50Ω systems operating from 50 to 200 MHz. It is housed in a CD636 case measuring 6.91 x 7.87 x 5.59 mm with a height of 1.65 mm. The device has a maximum power input of 0.5 W and internal dissipation limit of 0.125 W, with an operating temperature range of -40°C to 85°C. It exhibits typcial insertion loss of 0.8 dB for J-1 and J-2 ports and 0.25 dB for S-1 and S-2 ports, an input VSWR of 1.10, output VSWR of 1.12, amplitude unbalance of 0.1 dB, phase unbalance of 1 degree, and isolation of 35 dB between S-J and 1-2 ports. The part is RoHS compliant.
Core & Wire Magic Tee, 50 - 200 MHz, 50Ω
CORE&WIRE MAGIC TEE, 50-200 MHZ
CORE&WIRE MAGIC TEE, 50-200 MHZ
CORE&WIRE MAGIC TEE, 50-200 MHZ
CORE&WIRE MAGIC TEE, 50-200 MHZ Product overview: AMT-2+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-AMT-2+ can be used for catalog matching and distributor lookup.
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | AMT-2+ | 3157-AMT-2+CT-ND | 851-AMT-2+ |
| Product Name | Core & Wire Magic Tee, 50 - 200 MHz, 50Ω | RF Power Dividers/Splitters | 200 MHZ Rf Power Divider Splitter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type / Form Factor | 6-SMD, Flat Leads | Tape & Reel (TR) | |
| Insertion Loss | 0.80 dB | 0.80 dB |