Mini-Circuits RF Power Dividers/Splitters SCN-2-11+

Description
RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SCN-2-11+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-11+DKR-ND
RF Power Dividers/Splitters 3157-SCN-2-11+DKR-ND
RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-11+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-11+TR-ND
RF Power Dividers/Splitters 3157-SCN-2-11+TR-ND
RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-11+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-11+CT-ND
RF Power Dividers/Splitters 3157-SCN-2-11+CT-ND
RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
800MHZ 1.175GHZ Rf Power Divider Splitter - 851-SCN-2-11+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ 1.175GHZ Rf Power Divider Splitter
851-SCN-2-11+
800MHZ 1.175GHZ Rf Power Divider Splitter 851-SCN-2-11+
RF PWR DVDR 800MHZ-1.175GHZ 6SMD Product overview: SCN-2-11+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1.175GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 800MHZ, 1.175GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-11+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 800MHZ-1.175GHZ 6SMD Product overview: SCN-2-11+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1.175GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 800MHZ, 1.175GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-11+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCN-2-11+ - SCN-2-11+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCN-2-11+
SCN-2-11+
RF Power Dividers/Splitters - SCN-2-11+ SCN-2-11+
Manufacturer: Mini-Circuits Win Source Part Number: 316806-SCN-2-11+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 316806-SCN-2-11+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - SCN-2-11+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCN-2-11+
RF Power Dividers/Splitters SCN-2-11+
RF Power Divider 800 MHz ~ 1.175 GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 800 MHz ~ 1.175 GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SCN-2-11+DKR-ND 851-SCN-2-11+ SCN-2-11+ SCN-2-11+
Product Name RF Power Dividers/Splitters 800MHZ 1.175GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - SCN-2-11+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 15.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6070240 - 6070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 1.25 dB
View Details
RF Power Dividers/Splitters - 1761-PDR06390-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.00 dB
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details