Mini-Circuits 2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SBTC-2-10-75+

Description
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Description
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBTC-2-10-75+ is a surface mount 2-way 0° power splitter/combiner designed for 75Ω applications from 10 to 1000 MHz. It features a case style AT790 with dimensions of 3.81 × 3.81 × 3.81 mm and a weight of 0.10 grams. Insertion loss is rated at 0.6 to 1.4 dB typ. across the band, with isolation of 17 to 35 dB, amplitude unbalance of 0.15 dB typ., and phase unbalance of 1.0 degree typ. Operating temperature ranges from -40°C to +85°C, with a maximum power input of 0.5 W and internal dissipation limited to 0.125 W. It is aqueous washable and uses a temperature-stable LTCC base.

Datasheet Summary
Powered by GS/AI

The SBTC-2-10-75+ is a surface mount 2-way 0° power splitter/combiner designed for 75Ω applications from 10 to 1000 MHz. It features a case style AT790 with dimensions of 3.81 × 3.81 × 3.81 mm and a weight of 0.10 grams. Insertion loss is rated at 0.6 to 1.4 dB typ. across the band, with isolation of 17 to 35 dB, amplitude unbalance of 0.15 dB typ., and phase unbalance of 1.0 degree typ. Operating temperature ranges from -40°C to +85°C, with a maximum power input of 0.5 W and internal dissipation limited to 0.125 W. It is aqueous washable and uses a temperature-stable LTCC base.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
SBTC-2-10-75+
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SBTC-2-10-75+
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

Supplier's Site Datasheet
10MHZ 1GHZ Rf Power Divider Splitter - 851-SBTC-2-10-75+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1GHZ Rf Power Divider Splitter
851-SBTC-2-10-75+
10MHZ 1GHZ Rf Power Divider Splitter 851-SBTC-2-10-75+
RF PWR DVDR 10MHZ-1GHZ 6SMD Product overview: SBTC-2-10-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10-75+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-1GHZ 6SMD Product overview: SBTC-2-10-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10-75+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-10-75+ - SBTC-2-10-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-10-75+
SBTC-2-10-75+
RF Power Dividers/Splitters - SBTC-2-10-75+ SBTC-2-10-75+
Manufacturer: Mini-Circuits Win Source Part Number: 314261-SBTC-2-10-75+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 314261-SBTC-2-10-75+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - 3157-SBTC-2-10-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10-75+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10-75+TR-ND
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 10MHz ~ 1GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10-75+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10-75+CT-ND
RF Power Dividers/Splitters 3157-SBTC-2-10-75+CT-ND
RF PWR DVDR 10MHZ-1GHZ 6SMD

RF PWR DVDR 10MHZ-1GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10-75+DKR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10-75+DKR-ND
RF PWR DVDR 10MHZ-1GHZ 6SMD

RF PWR DVDR 10MHZ-1GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - SBTC-2-10-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-10-75+
RF Power Dividers/Splitters SBTC-2-10-75+
RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SBTC-2-10-75+ 851-SBTC-2-10-75+ SBTC-2-10-75+ 3157-SBTC-2-10-75+TR-ND SBTC-2-10-75+
Product Name 2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω 10MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - SBTC-2-10-75+ RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz 10.00 to 1000.00 MHz 10.00 to 1000.00 MHz
Insertion Loss 0.70 dB 0.70 dB 0.70 dB 0.70 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SEPS-2-63+TR-ND - DigiKey
Specs
Package Type / Form Factor 22-SMD, No Lead
Insertion Loss 1.00 dB
Isolation 17.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-QCU-55+TR-ND - DigiKey
Specs
Package Type / Form Factor 1812 (4532 Metric)
Insertion Loss 1.50 dB
Isolation 10.00 dB
View Details
RF Power Dividers/Splitters - 3157-SYPS-3-182-75+CT-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 2.50 dB
Isolation 23.00 dB
View Details
2250 MHZ Rf Power Divider Splitter - 851-SYPJ-2-222+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Strip
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers