Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω CDP2-751-2W+

Description
Mini-Circuits’ CDP2-751-2W+ is a 50Ω 2 Way 0° Surface Mount Power Splitter/Combiner covering 5 - 750 MHz frequency range. This model can handle 2W RF input power as a splitter and provides low Insertion Loss and good Return Loss and Amplitude Unbalance. The unit measures .0310" x 0.250" x 0.13" and easy to pick and place assembly.
Request a Quote
Description
Mini-Circuits’ CDP2-751-2W+ is a 50Ω 2 Way 0° Surface Mount Power Splitter/Combiner covering 5 - 750 MHz frequency range. This model can handle 2W RF input power as a splitter and provides low Insertion Loss and good Return Loss and Amplitude Unbalance. The unit measures .0310" x 0.250" x 0.13" and easy to pick and place assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' CDP2-751-2W+ is a 50Ω 2-way 0° surface mount power splitter/combiner covering 5 to 750 MHz. It handles 2 W RF input power as a splitter and 100 mW per port as a combiner, with typ. insertion loss of 0.7 dB, isolation of 25 dB, and return loss of 22 dB. The unit measures 0.0310

Datasheet Summary
Powered by GS/AI

Mini-Circuits' CDP2-751-2W+ is a 50Ω 2-way 0° surface mount power splitter/combiner covering 5 to 750 MHz. It handles 2 W RF input power as a splitter and 100 mW per port as a combiner, with typ. insertion loss of 0.7 dB, isolation of 25 dB, and return loss of 22 dB. The unit measures 0.0310

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω - CDP2-751-2W+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω
CDP2-751-2W+
2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω CDP2-751-2W+
Mini-Circuits’ CDP2-751-2W+ is a 50Ω 2 Way 0° Surface Mount Power Splitter/Combiner covering 5 - 750 MHz frequency range. This model can handle 2W RF input power as a splitter and provides low Insertion Loss and good Return Loss and Amplitude Unbalance. The unit measures .0310" x 0.250" x 0.13" and easy to pick and place assembly.

Mini-Circuits’ CDP2-751-2W+ is a 50Ω 2 Way 0° Surface Mount Power Splitter/Combiner covering 5 - 750 MHz frequency range. This model can handle 2W RF input power as a splitter and provides low Insertion Loss and good Return Loss and Amplitude Unbalance. The unit measures .0310" x 0.250" x 0.13" and easy to pick and place assembly.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number CDP2-751-2W+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω
0º Power Divider Division: 2-Way
Frequency 5.00 to 750.00 MHz
Insertion Loss 0.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rf Power Divider Splitter - 851-Z99SC-62-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω - ADQ-32W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 104.00 to 340.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-ZN2PD2-14W-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.00 dB
Isolation 11.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZC16PD-K0644+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 2.20 dB
Isolation 18.00 dB
View Details