Mini-Circuits RF Power Dividers/Splitters ZFSC-4-1-BNC+

Description
PWR SPLTR CMBD / BNC / ROHS
Request a Quote Datasheet
Description
PWR SPLTR CMBD / BNC / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-4-1-BNC+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-4-1-BNC+-ND
RF Power Dividers/Splitters 3157-ZFSC-4-1-BNC+-ND
PWR SPLTR CMBD / BNC / ROHS

PWR SPLTR CMBD / BNC / ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-4-1-BNC+-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
8 Way Power Divider - 5o341991060 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC2PD-01263-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 1.10 dB
View Details
2-Way Power Dividers/Combiners - NPD2-0-2000-2-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 0.00 to 2000.00 MHz
View Details