Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package YSF-272+

Description
Ultra Flat Gain Response: ± 0.7 dB over 2300-2700 MHz Excellent Combination of gain, P1dB, IP3 and NF 50Ω Input and Output: no External Components Required
Request a Quote Datasheet
Description
Ultra Flat Gain Response: ± 0.7 dB over 2300-2700 MHz Excellent Combination of gain, P1dB, IP3 and NF 50Ω Input and Output: no External Components Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package
YSF-272+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package YSF-272+
Ultra Flat Gain Response: ± 0.7 dB over 2300-2700 MHz Excellent Combination of gain, P1dB, IP3 and NF 50Ω Input and Output: no External Components Required
  • Ultra Flat Gain Response: ± 0.7 dB over 2300-2700 MHz
  • Excellent Combination of gain, P1dB, IP3 and NF
  • 50Ω Input and Output: no External Components Required
Supplier's Site Datasheet
RF Amplifiers - 3157-YSF-272+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-YSF-272+TR-ND
RF Amplifiers 3157-YSF-272+TR-ND
MSIP AMPL / SURF MT / ROHS

MSIP AMPL / SURF MT / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number YSF-272+ 3157-YSF-272+TR-ND
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz 2300 to 2700 MHz
Minimum Gain 0.7000 dB 20.5 dB
Maximum Gain 21.5 dB 20.5 dB
Output Power 18 to 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 50 to 10000 MHz
View Details
Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-59+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers