Mini-Circuits SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package PMA3-43-1W+

Description
The PMA3-43-1W+ is a GaAs MMIC Power Amplifier operating from 10 to 4000 MHz. The amplifier provides 21 dB of gain, +32.6 dBm saturated output power, and achieves +37 dBm output IP3, while operating from a single +12 V power supply. In addition, it is internally matched to 50 Ohms and comes in a 3x3 mm 12-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
Request a Quote Datasheet
Description
The PMA3-43-1W+ is a GaAs MMIC Power Amplifier operating from 10 to 4000 MHz. The amplifier provides 21 dB of gain, +32.6 dBm saturated output power, and achieves +37 dBm output IP3, while operating from a single +12 V power supply. In addition, it is internally matched to 50 Ohms and comes in a 3x3 mm 12-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-43-1W+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA3-43-1W+
SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package PMA3-43-1W+
The PMA3-43-1W+ is a GaAs MMIC Power Amplifier operating from 10 to 4000 MHz. The amplifier provides 21 dB of gain, +32.6 dBm saturated output power, and achieves +37 dBm output IP3, while operating from a single +12 V power supply. In addition, it is internally matched to 50 Ohms and comes in a 3x3 mm 12-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.

The PMA3-43-1W+ is a GaAs MMIC Power Amplifier operating from 10 to 4000 MHz. The amplifier provides 21 dB of gain, +32.6 dBm saturated output power, and achieves +37 dBm output IP3, while operating from a single +12 V power supply. In addition, it is internally matched to 50 Ohms and comes in a 3x3 mm 12-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA3-43-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
MMIC, POWER AMP, 10 - 4000 MHZ

MMIC, POWER AMP, 10 - 4000 MHZ

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-43-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
MMIC, POWER AMP, 10 - 4000 MHZ

MMIC, POWER AMP, 10 - 4000 MHZ

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-43-1W+DKR-ND - DigiKey
Thief River Falls, MN, United States
MMIC, POWER AMP, 10 - 4000 MHZ

MMIC, POWER AMP, 10 - 4000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number PMA3-43-1W+ 3157-PMA3-43-1W+TR-ND
Product Name SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications Military / Defense 5G, Radar, VSAT
Frequency Range 10 to 4000 MHz 10 to 4000 MHz
Minimum Gain 18.2 dB 20.2 dB
Maximum Gain 25.9 dB 20.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-343 Style Package - PSA4-5043+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
SMT Variable Gain Amplifier, 0.3 - 26.5 GHz, 50Ω - PVGA-273+ - Mini-Circuits
Specs
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount
Nominal Impedance 50
View Details
2 suppliers
Rack N, High Power, Linear Amplifier, 500 MHz to 4200 MHz, 50Ω - TVA-4W-422A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 500 to 4200 MHz
View Details