The TSY-173LN+ is a GaAs E-PHEMT monolithic microwave integrated circuit amplifier designed for low-noise receiver applications in the 13.5 to 17 GHz range with 50Ω impedance matching. It operates on a single 3V supply, draws 13.2mA of current, and features a shutdown function controlled by a 0 to 2.75V logic signal. The device provides a typical noise figure of 1.2dB and gain of 15.1dB across the band, with a positive gain slope of +0.6 dB/GHz from 13.5 to 15 GHz and +0.4 dB/GHz from 15 to 17 GHz. It is housed in a 2x2mm, 6-lead MCLP package with an exposed paddle for thermal management. The amplifier includes integrated DC blocks and bias tee, supports switching times of 52.4ns ON and 13.7ns OFF, and meets ESD Class 1C (HBM 1000V) and MSL1 moisture sensitivity standards. Maximum junction temperature is 130°C, and operating temperature ranges from -40°C to 85°C.
The TSY-173LN+ is a GaAs E-PHEMT based low noise MMIC Amplifier with shutdown feature with a unique combination of low noise ( 1.2dB Typ.), and Low Current (13.2mA Typ.) It is suitable for receiver application. This design operates on a single supply of 3V. It is well-matched to 50Ω and comes in a tiny, low profile package (2x2mm 6 Lead), accommodating dense circuit board layouts.
SMT LNA, 13500 - 17000 MHZ, 50
SMT LNA, 13500 - 17000 MHZ, 50
SMT LNA, 13500 - 17000 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | TSY-173LN+ | 3157-TSY-173LN+TR-ND |
| Product Name | SMT MMIC, Low Noise, Linear, Bypass, pHEMT Amplifier, 13.5 GHz to 17 GHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| MMIC Tech. | MMIC | |
| Package Type | Surface Mount | Surface Mount; 6-TDFN Exposed Pad |
| Nominal Impedance | 50 | |
| Applications | General Purpose |