The PMA2-123LNW+ is a GaAs pHEMT-based MMIC low noise amplifier designed for wideband receiver applications from 0.01 to 12 GHz. It operates from a single +5 V supply, provides a typical noise figure of 1.7 dB, a gain of 19.6 dB, a P1dB of +19.1 dBm, and an OIP3 of +30 dBm. The device is housed in a 2x2 mm, 6-lead QFN-style package with an exposed ground paddle for thermal and electrical performance. It offers 50Ω input and output impedance and is RoHS compliant.
The PMA2-123LNW+ is a GaAs pHEMT-based wideband, ultra-low noise MMIC amplifier with high OIP3 and flat gain. Operating from 0.01 to 12 GHz, this amplifier features typical 1.7 dB noise figure, 19.6 dB gain, +19.1 dBm P1dB, and +30 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. PMA2-123LNW+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 2x2 mm QFN-style package for easy integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | PMA2-123LNW+ |
| Product Name | SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Frequency Range | 10 to 12000 MHz |
| Minimum Gain | 15.4 dB |
| Maximum Gain | 20.5 dB |